Vishay Intertechnology, Inc. Through Hole Resistors CMF554R3000FKEK

Description
4.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554R3000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R3000FKEK-ND
Through Hole Resistors CMF554R3000FKEK-ND
4.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.3 OHM 1/2W 1% AXIAL - CMF554R3000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3 OHM 1/2W 1% AXIAL
CMF554R3000FKEK
RES 4.3 OHM 1/2W 1% AXIAL CMF554R3000FKEK
RES 4.3ohm 1/2W 1% AXIAL

RES 4.3ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 4.3 1% T-1 Ek E3 Vishay - 68P7647 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.3 1% T-1 Ek E3 Vishay
68P7647
Cmf-55 4.3 1% T-1 Ek E3 Vishay 68P7647
CMF-55 4.3 1% T-1 EK e3

CMF-55 4.3 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554R3000FKEK-ND CMF554R3000FKEK 68P7647
Product Name Through Hole Resistors RES 4.3 OHM 1/2W 1% AXIAL Cmf-55 4.3 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.3 ohms 4.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details