Vishay Intertechnology, Inc. RES 4.3 OHM 1/2W 1% AXIAL CMF554R3000FKBF

Description
RES 4.3ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.3ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.3 OHM 1/2W 1% AXIAL - CMF554R3000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3 OHM 1/2W 1% AXIAL
CMF554R3000FKBF
RES 4.3 OHM 1/2W 1% AXIAL CMF554R3000FKBF
RES 4.3ohm 1/2W 1% AXIAL

RES 4.3ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554R3000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R3000FKBF-ND
Through Hole Resistors CMF554R3000FKBF-ND
4.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF554R3000FKBF CMF554R3000FKBF-ND
Product Name RES 4.3 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.3 ohms 4.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers