Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF554R2200FKEA

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF554R2200FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF554R2200FKEA
Vishay/DaleMetal Film Resistors - CMF554R2200FKEA
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF554R2200FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R2200FKEA-ND
Through Hole Resistors CMF554R2200FKEA-ND
4.22 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.22 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.22 1% T-1 Ea E3 Vishay - 68P7643 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.22 1% T-1 Ea E3 Vishay
68P7643
Cmf-55 4.22 1% T-1 Ea E3 Vishay 68P7643
CMF-55 4.22 1% T-1 EA e3

CMF-55 4.22 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554R2200FKEA CMF554R2200FKEA-ND 68P7643
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf-55 4.22 1% T-1 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 4.22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details