Vishay Intertechnology, Inc. RES 4.2 OHM 1/2W 1% AXIAL CMF554R2000FKEB

Description
RES 4.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.2 OHM 1/2W 1% AXIAL - CMF554R2000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.2 OHM 1/2W 1% AXIAL
CMF554R2000FKEB
RES 4.2 OHM 1/2W 1% AXIAL CMF554R2000FKEB
RES 4.2ohm 1/2W 1% AXIAL

RES 4.2ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554R2000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R2000FKEB-ND
Through Hole Resistors CMF554R2000FKEB-ND
4.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.2 1% T-1 Eb E3 Vishay - 68P7639 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.2 1% T-1 Eb E3 Vishay
68P7639
Cmf-55 4.2 1% T-1 Eb E3 Vishay 68P7639
CMF-55 4.2 1% T-1 EB e3

CMF-55 4.2 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554R2000FKEB CMF554R2000FKEB-ND 68P7639
Product Name RES 4.2 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 4.2 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.2 ohms 4.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details