Vishay Intertechnology, Inc. Through Hole Resistors CMF554R0200FKR6

Description
4.02 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.02 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554R0200FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R0200FKR6-ND
Through Hole Resistors CMF554R0200FKR6-ND
4.02 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.02 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.02 OHM 1/2W 1% AXIAL - CMF554R0200FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM 1/2W 1% AXIAL
CMF554R0200FKR6
RES 4.02 OHM 1/2W 1% AXIAL CMF554R0200FKR6
RES 4.02ohm 1/2W 1% AXIAL

RES 4.02ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,4.02Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C4584 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.02Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C4584
Resistor,metal Film,4.02Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C4584
Resistor,Metal Film,4.02Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,4.02Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554R0200FKR6-ND CMF554R0200FKR6 41C4584
Product Name Through Hole Resistors RES 4.02 OHM 1/2W 1% AXIAL Resistor,metal Film,4.02Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.02 ohms 4.02 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details