Vishay Intertechnology, Inc. RES 4 OHM 1/2W 1% AXIAL CMF554R0000FKEK

Description
RES 4ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4 OHM 1/2W 1% AXIAL - CMF554R0000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4 OHM 1/2W 1% AXIAL
CMF554R0000FKEK
RES 4 OHM 1/2W 1% AXIAL CMF554R0000FKEK
RES 4ohm 1/2W 1% AXIAL

RES 4ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554R0000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R0000FKEK-ND
Through Hole Resistors CMF554R0000FKEK-ND
4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor - 220638141 - Radwell International
Willingboro, NJ, United States
Resistor
220638141
Resistor 220638141
RESISTOR, AXIAL, METAL FILM, 4 OHM, .5W, 1%, 2X6 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 4 OHM, .5W, 1%, 2X6 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cmf-55 4 1% T-1 Ek E3 Vishay - 68P7626 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4 1% T-1 Ek E3 Vishay
68P7626
Cmf-55 4 1% T-1 Ek E3 Vishay 68P7626
CMF-55 4 1% T-1 EK e3

CMF-55 4 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF554R0000FKEK CMF554R0000FKEK-ND 220638141 68P7626
Product Name RES 4 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor Cmf-55 4 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4 ohms 4 ohms 4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details