Vishay Intertechnology, Inc. RES 4 OHM 1/2W 1% AXIAL CMF554R0000FKBF

Description
RES 4ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4 OHM 1/2W 1% AXIAL - CMF554R0000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4 OHM 1/2W 1% AXIAL
CMF554R0000FKBF
RES 4 OHM 1/2W 1% AXIAL CMF554R0000FKBF
RES 4ohm 1/2W 1% AXIAL

RES 4ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554R0000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R0000FKBF-ND
Through Hole Resistors CMF554R0000FKBF-ND
4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 4 Ohm, +/1 Percent, 100 Ppm Vishay - 41C4577 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 4 Ohm, +/1 Percent, 100 Ppm Vishay
41C4577
Cmf55, 4 Ohm, +/1 Percent, 100 Ppm Vishay 41C4577
CMF55, 4 Ohm, +/- 1 Percent, 100 ppm

CMF55, 4 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554R0000FKBF CMF554R0000FKBF-ND 41C4577
Product Name RES 4 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 4 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4 ohms 4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details