Vishay Intertechnology, Inc. RES 4.99M OHM 1/2W 1% AXIAL CMF554M9900FKR6

Description
RES 4.99Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.99Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99M OHM 1/2W 1% AXIAL - CMF554M9900FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99M OHM 1/2W 1% AXIAL
CMF554M9900FKR6
RES 4.99M OHM 1/2W 1% AXIAL CMF554M9900FKR6
RES 4.99Mohm 1/2W 1% AXIAL

RES 4.99Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554M9900FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M9900FKR6-ND
Through Hole Resistors CMF554M9900FKR6-ND
4.99 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.99Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C4575 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.99Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C4575
Resistor,metal Film,4.99Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C4575
Resistor,Metal Film,4.99MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,4.99MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M9900FKR6 CMF554M9900FKR6-ND 41C4575
Product Name RES 4.99M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.99Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.99E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details