Vishay Intertechnology, Inc. Memory Cards Modules CMF554M9900FHEB

Description
Manufacturer: Chipown Category: Memory Cards Modules Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 0.05 Tolerance (+ or -): -20% to 80% Power (Watts): 6 W Composition: Thick Film Temperature Coefficient: C0G, NP0 Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: Chipown Category: Memory Cards Modules Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 0.05 Tolerance (+ or -): -20% to 80% Power (Watts): 6 W Composition: Thick Film Temperature Coefficient: C0G, NP0 Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards Modules - CMF554M9900FHEB - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards Modules
CMF554M9900FHEB
Memory Cards Modules CMF554M9900FHEB
Manufacturer: Chipown Category: Memory Cards Modules Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 0.05 Tolerance (+ or -): -20% to 80% Power (Watts): 6 W Composition: Thick Film Temperature Coefficient: C0G, NP0 Operating Temperature: -40°C ~ 85°C

Manufacturer: Chipown
Category: Memory Cards Modules
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 0.05
Tolerance (+ or -): -20% to 80%
Power (Watts): 6 W
Composition: Thick Film
Temperature Coefficient: C0G, NP0
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flash Memory Cards
Product Number CMF554M9900FHEB
Product Name Memory Cards Modules
Unlock Full Specs
to access all available technical data

Similar Products

RFID Tag - 56RF-TG-5486SC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
SQFlash 650 M.2 2242 SATA SSD, SATA Gen. 3 (6.0Gbps) - SQF-S4BZ1-64GDSDC - Advantech
Specs
Memory Type Solid State Drive
Memory Size 64 GB
View Details
Memory card - 758-879/000-2108 - WAGO
Specs
Memory Type SD™
View Details
2 suppliers
Memory Cards - 2171-CAMC-M-MS-G32-G2-ND - DigiKey
Specs
Memory Type SD™; MicroSD™
Memory Size 32 GB
View Details