Vishay Precision Group Through Hole Resistors CMF554M9900FHEB

Description
4.99 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.99 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF4.99MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF4.99MHFTR-ND
Through Hole Resistors CMF4.99MHFTR-ND
4.99 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF4.99MHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF4.99MHFCT-ND
Through Hole Resistors CMF4.99MHFCT-ND
4.99 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.99M OHM 1/2W 1% AXIAL - CMF554M9900FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99M OHM 1/2W 1% AXIAL
CMF554M9900FHEB
RES 4.99M OHM 1/2W 1% AXIAL CMF554M9900FHEB
RES 4.99Mohm 1/2W 1% AXIAL

RES 4.99Mohm 1/2W 1% AXIAL

Supplier's Site
Resistor, Metal Film, 4.99 Mohm, 500 Mw, 1%, Full Reel; Resistance Vishay - 83R8156 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 4.99 Mohm, 500 Mw, 1%, Full Reel; Resistance Vishay
83R8156
Resistor, Metal Film, 4.99 Mohm, 500 Mw, 1%, Full Reel; Resistance Vishay 83R8156
RESISTOR, METAL FILM, 4.99 MOHM, 500 MW, 1%, FULL REEL; Resistance:4.99Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, METAL FILM, 4.99 MOHM, 500 MW, 1%, FULL REEL; Resistance:4.99Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 4.99 Mohm, 500Mw, 1%; Resistance Vishay - 68P7618 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.99 Mohm, 500Mw, 1%; Resistance Vishay
68P7618
Metal Film Resistor, 4.99 Mohm, 500Mw, 1%; Resistance Vishay 68P7618
METAL FILM RESISTOR, 4.99 MOHM, 500mW, 1%; Resistance:4.99Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 4.99 MOHM, 500mW, 1%; Resistance:4.99Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF4.99MHFTR-ND CMF554M9900FHEB 83R8156 68P7618
Product Name Through Hole Resistors RES 4.99M OHM 1/2W 1% AXIAL Resistor, Metal Film, 4.99 Mohm, 500 Mw, 1%, Full Reel; Resistance Vishay Metal Film Resistor, 4.99 Mohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details