Vishay Intertechnology, Inc. RES 4.87M OHM 1/2W 2% AXIAL CMF554M8700GNBF

Description
RES 4.87Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 4.87Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87M OHM 1/2W 2% AXIAL - CMF554M8700GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87M OHM 1/2W 2% AXIAL
CMF554M8700GNBF
RES 4.87M OHM 1/2W 2% AXIAL CMF554M8700GNBF
RES 4.87Mohm 1/2W 2% AXIAL

RES 4.87Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF554M8700GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M8700GNBF-ND
Through Hole Resistors CMF554M8700GNBF-ND
4.87 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.87 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.87M 2% T-00 B14 Vishay - 68P7616 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.87M 2% T-00 B14 Vishay
68P7616
Cmf-55 4.87M 2% T-00 B14 Vishay 68P7616
CMF-55 4.87M 2% T-00 B14

CMF-55 4.87M 2% T-00 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M8700GNBF CMF554M8700GNBF-ND 68P7616
Product Name RES 4.87M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 4.87M 2% T-00 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.87E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details