Vishay Intertechnology, Inc. Through Hole Resistors CMF554M8700FKEK

Description
4.87 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.87 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554M8700FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M8700FKEK-ND
Through Hole Resistors CMF554M8700FKEK-ND
4.87 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.87 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.87M OHM 1/2W 1% AXIAL - CMF554M8700FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87M OHM 1/2W 1% AXIAL
CMF554M8700FKEK
RES 4.87M OHM 1/2W 1% AXIAL CMF554M8700FKEK
RES 4.87Mohm 1/2W 1% AXIAL

RES 4.87Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 4.87M 1% T-1 Ek E3 Vishay - 68P7615 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.87M 1% T-1 Ek E3 Vishay
68P7615
Cmf-55 4.87M 1% T-1 Ek E3 Vishay 68P7615
CMF-55 4.87M 1% T-1 EK e3

CMF-55 4.87M 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M8700FKEK-ND CMF554M8700FKEK 68P7615
Product Name Through Hole Resistors RES 4.87M OHM 1/2W 1% AXIAL Cmf-55 4.87M 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers