Vishay Intertechnology, Inc. RES 4.87M OHM 1/2W 1% AXIAL CMF554M8700FKBF

Description
RES 4.87Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.87Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87M OHM 1/2W 1% AXIAL - CMF554M8700FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87M OHM 1/2W 1% AXIAL
CMF554M8700FKBF
RES 4.87M OHM 1/2W 1% AXIAL CMF554M8700FKBF
RES 4.87Mohm 1/2W 1% AXIAL

RES 4.87Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554M8700FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M8700FKBF-ND
Through Hole Resistors CMF554M8700FKBF-ND
4.87 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.87 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF554M8700FKBF CMF554M8700FKBF-ND
Product Name RES 4.87M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.87E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details