Vishay Intertechnology, Inc. Through Hole Resistors CMF554M8700FHEB

Description
4.87 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.87 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF4.87MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF4.87MHFTR-ND
Through Hole Resistors CMF4.87MHFTR-ND
4.87 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.87 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.87M OHM 1% 50PPM 1/2W - CMF554M8700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87M OHM 1% 50PPM 1/2W
CMF554M8700FHEB
RES 4.87M OHM 1% 50PPM 1/2W CMF554M8700FHEB
RES 4.87Mohm 1% 50PPM 1/2W

RES 4.87Mohm 1% 50PPM 1/2W

Supplier's Site
Cmf-55 4.87M 1% T-2 Eb E3 Vishay - 68P7613 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.87M 1% T-2 Eb E3 Vishay
68P7613
Cmf-55 4.87M 1% T-2 Eb E3 Vishay 68P7613
CMF-55 4.87M 1% T-2 EB e3

CMF-55 4.87M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF4.87MHFTR-ND CMF554M8700FHEB 68P7613
Product Name Through Hole Resistors RES 4.87M OHM 1% 50PPM 1/2W Cmf-55 4.87M 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers