Vishay Intertechnology, Inc. Through Hole Resistors CMF554M7500FKEB

Description
4.75 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.75 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554M7500FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M7500FKEB-ND
Through Hole Resistors CMF554M7500FKEB-ND
4.75 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.75M OHM 1/2W 1% AXIAL - CMF554M7500FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75M OHM 1/2W 1% AXIAL
CMF554M7500FKEB
RES 4.75M OHM 1/2W 1% AXIAL CMF554M7500FKEB
RES 4.75Mohm 1/2W 1% AXIAL

RES 4.75Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 4.75M 1% T-1 Eb E3 Vishay - 68P7610 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.75M 1% T-1 Eb E3 Vishay
68P7610
Cmf-55 4.75M 1% T-1 Eb E3 Vishay 68P7610
CMF-55 4.75M 1% T-1 EB e3

CMF-55 4.75M 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M7500FKEB-ND CMF554M7500FKEB 68P7610
Product Name Through Hole Resistors RES 4.75M OHM 1/2W 1% AXIAL Cmf-55 4.75M 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details