Vishay Intertechnology, Inc. Through Hole Resistors CMF554M7500FKEA

Description
4.75 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.75 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554M7500FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M7500FKEA-ND
Through Hole Resistors CMF554M7500FKEA-ND
4.75 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.75M OHM 1/2W 1% AXIAL - CMF554M7500FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75M OHM 1/2W 1% AXIAL
CMF554M7500FKEA
RES 4.75M OHM 1/2W 1% AXIAL CMF554M7500FKEA
RES 4.75Mohm 1/2W 1% AXIAL

RES 4.75Mohm 1/2W 1% AXIAL

Supplier's Site
RES 4.75M OHM 1/2W 1% AXIAL - 866-CMF554M7500FKEA - Utmel Electronic Limited
Hong Kong, China
RES 4.75M OHM 1/2W 1% AXIAL
866-CMF554M7500FKEA
RES 4.75M OHM 1/2W 1% AXIAL 866-CMF554M7500FKEA
RES 4.75M OHM 1/2W 1% AXIAL

RES 4.75M OHM 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF554M7500FKEA-ND CMF554M7500FKEA 866-CMF554M7500FKEA
Product Name Through Hole Resistors RES 4.75M OHM 1/2W 1% AXIAL RES 4.75M OHM 1/2W 1% AXIAL
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details