Vishay Intertechnology, Inc. RES 4.75M OHM 1/2W 1% AXIAL CMF554M7500FHEK

Description
RES 4.75Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.75Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75M OHM 1/2W 1% AXIAL - CMF554M7500FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75M OHM 1/2W 1% AXIAL
CMF554M7500FHEK
RES 4.75M OHM 1/2W 1% AXIAL CMF554M7500FHEK
RES 4.75Mohm 1/2W 1% AXIAL

RES 4.75Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554M7500FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M7500FHEK-ND
Through Hole Resistors CMF554M7500FHEK-ND
4.75 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.75M 1% T-2 Ek E3 Vishay - 68P7607 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.75M 1% T-2 Ek E3 Vishay
68P7607
Cmf-55 4.75M 1% T-2 Ek E3 Vishay 68P7607
CMF-55 4.75M 1% T-2 EK e3

CMF-55 4.75M 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M7500FHEK CMF554M7500FHEK-ND 68P7607
Product Name RES 4.75M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 4.75M 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.75E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details