Vishay Intertechnology, Inc. RES 4.75M OHM 1% 50PPM 1/2W CMF554M7500FHEB

Description
RES 4.75Mohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 4.75Mohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75M OHM 1% 50PPM 1/2W - CMF554M7500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75M OHM 1% 50PPM 1/2W
CMF554M7500FHEB
RES 4.75M OHM 1% 50PPM 1/2W CMF554M7500FHEB
RES 4.75Mohm 1% 50PPM 1/2W

RES 4.75Mohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF4.75MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF4.75MHFTR-ND
Through Hole Resistors CMF4.75MHFTR-ND
4.75 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF554M7500FHEB CMF4.75MHFTR-ND
Product Name RES 4.75M OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 4.75E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details