Vishay Intertechnology, Inc. RES 4.75M OHM 1/2W 1% AXIAL CMF554M7500FHEA

Description
RES 4.75Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.75Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75M OHM 1/2W 1% AXIAL - CMF554M7500FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75M OHM 1/2W 1% AXIAL
CMF554M7500FHEA
RES 4.75M OHM 1/2W 1% AXIAL CMF554M7500FHEA
RES 4.75Mohm 1/2W 1% AXIAL

RES 4.75Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554M7500FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M7500FHEA-ND
Through Hole Resistors CMF554M7500FHEA-ND
4.75 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.75Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 30M3083 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.75Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
30M3083
Resistor,metal Film,4.75Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 30M3083
Resistor,Metal Film,4.75MOhms,250WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,4.75MOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M7500FHEA CMF554M7500FHEA-ND 30M3083
Product Name RES 4.75M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.75Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.75E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details