Vishay Intertechnology, Inc. RES 4.7M OHM 1/2W 5% AXIAL CMF554M7000JNRE

Description
RES 4.7Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 4.7Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7M OHM 1/2W 5% AXIAL - CMF554M7000JNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7M OHM 1/2W 5% AXIAL
CMF554M7000JNRE
RES 4.7M OHM 1/2W 5% AXIAL CMF554M7000JNRE
RES 4.7Mohm 1/2W 5% AXIAL

RES 4.7Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF554M7000JNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M7000JNRE-ND
Through Hole Resistors CMF554M7000JNRE-ND
4.7 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.7M 5% T-00 R36 Vishay - 68P7601 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.7M 5% T-00 R36 Vishay
68P7601
Cmf-55 4.7M 5% T-00 R36 Vishay 68P7601
CMF-55 4.7M 5% T-00 R36

CMF-55 4.7M 5% T-00 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M7000JNRE CMF554M7000JNRE-ND 68P7601
Product Name RES 4.7M OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 4.7M 5% T-00 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.70E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details