Vishay Intertechnology, Inc. Through Hole Resistors CMF554M7000JNR6

Description
4.7 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.7 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554M7000JNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M7000JNR6-ND
Through Hole Resistors CMF554M7000JNR6-ND
4.7 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.7M OHM 1/2W 5% AXIAL - CMF554M7000JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7M OHM 1/2W 5% AXIAL
CMF554M7000JNR6
RES 4.7M OHM 1/2W 5% AXIAL CMF554M7000JNR6
RES 4.7Mohm 1/2W 5% AXIAL

RES 4.7Mohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 4.7M 5% T-00 Re6 Vishay - 68P7602 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.7M 5% T-00 Re6 Vishay
68P7602
Cmf-55 4.7M 5% T-00 Re6 Vishay 68P7602
CMF-55 4.7M 5% T-00 RE6

CMF-55 4.7M 5% T-00 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M7000JNR6-ND CMF554M7000JNR6 68P7602
Product Name Through Hole Resistors RES 4.7M OHM 1/2W 5% AXIAL Cmf-55 4.7M 5% T-00 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details