Vishay Intertechnology, Inc. Metal Film Resistors - CMF554M7000JKEK

Description
Metal Film Resistors - Through Hole CMF-55 4.7M 5% T-1 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 4.7M 5% T-1 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF554M7000JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554M7000JKEK
Metal Film Resistors - CMF554M7000JKEK
Metal Film Resistors - Through Hole CMF-55 4.7M 5% T-1 EK e3

Metal Film Resistors - Through Hole CMF-55 4.7M 5% T-1 EK e3

Supplier's Site
Through Hole Resistors - CMF554M7000JKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M7000JKEK-ND
Through Hole Resistors CMF554M7000JKEK-ND
4.7 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF554M7000JKEK CMF554M7000JKEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details