Vishay Intertechnology, Inc. Through Hole Resistors CMF554M7000FKR6

Description
4.7 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.7 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554M7000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M7000FKR6-ND
Through Hole Resistors CMF554M7000FKR6-ND
4.7 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.7M OHM 1/2W 1% AXIAL - CMF554M7000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7M OHM 1/2W 1% AXIAL
CMF554M7000FKR6
RES 4.7M OHM 1/2W 1% AXIAL CMF554M7000FKR6
RES 4.7Mohm 1/2W 1% AXIAL

RES 4.7Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 4.7 Mohm, +/1 Percent, 100 Ppm Vishay - 41C4556 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 4.7 Mohm, +/1 Percent, 100 Ppm Vishay
41C4556
Cmf55, 4.7 Mohm, +/1 Percent, 100 Ppm Vishay 41C4556
CMF55, 4.7 MOhm, +/- 1 Percent, 100 ppm

CMF55, 4.7 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M7000FKR6-ND CMF554M7000FKR6 41C4556
Product Name Through Hole Resistors RES 4.7M OHM 1/2W 1% AXIAL Cmf55, 4.7 Mohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details