Vishay Intertechnology, Inc. Through Hole Resistors CMF554M7000FKEB

Description
4.7 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.7 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554M7000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M7000FKEB-ND
Through Hole Resistors CMF554M7000FKEB-ND
4.7 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF554M7000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554M7000FKEB
Metal Film Resistors - CMF554M7000FKEB
Metal Film Resistors - Through Hole 4.7Mohm 1% 100PPM 1/4W

Metal Film Resistors - Through Hole 4.7Mohm 1% 100PPM 1/4W

Supplier's Site
Cmf-55 4.7M 1% T-1 Eb E3 Vishay - 68P7588 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.7M 1% T-1 Eb E3 Vishay
68P7588
Cmf-55 4.7M 1% T-1 Eb E3 Vishay 68P7588
CMF-55 4.7M 1% T-1 EB e3

CMF-55 4.7M 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M7000FKEB-ND CMF554M7000FKEB 68P7588
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 4.7M 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers