Vishay Intertechnology, Inc. Through Hole Resistors CMF554M7000FKEA70

Description
4.7 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.7 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554M7000FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M7000FKEA70-ND
Through Hole Resistors CMF554M7000FKEA70-ND
4.7 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF554M7000FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554M7000FKEA70
Metal Film Resistors - CMF554M7000FKEA70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55-70 4.7M 1% T-1 Ea E3 Vishay - 68P7587 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 4.7M 1% T-1 Ea E3 Vishay
68P7587
Cmf-55-70 4.7M 1% T-1 Ea E3 Vishay 68P7587
CMF-55-70 4.7M 1% T-1 EA e3

CMF-55-70 4.7M 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M7000FKEA70-ND CMF554M7000FKEA70 68P7587
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55-70 4.7M 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details