Vishay Intertechnology, Inc. RES 4.7M OHM 1/2W 1% AXIAL CMF554M7000FKEA

Description
RES 4.7Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.7Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7M OHM 1/2W 1% AXIAL - CMF554M7000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7M OHM 1/2W 1% AXIAL
CMF554M7000FKEA
RES 4.7M OHM 1/2W 1% AXIAL CMF554M7000FKEA
RES 4.7Mohm 1/2W 1% AXIAL

RES 4.7Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554M7000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M7000FKEA-ND
Through Hole Resistors CMF554M7000FKEA-ND
4.7 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.7M 1% T-1 Ea E3 Vishay - 68P7586 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.7M 1% T-1 Ea E3 Vishay
68P7586
Cmf-55 4.7M 1% T-1 Ea E3 Vishay 68P7586
CMF-55 4.7M 1% T-1 EA e3

CMF-55 4.7M 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M7000FKEA CMF554M7000FKEA-ND 68P7586
Product Name RES 4.7M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 4.7M 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.70E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers