Vishay Intertechnology, Inc. Through Hole Resistors CMF554M7000FHEB

Description
4.7 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.7 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554M7000FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M7000FHEB-ND
Through Hole Resistors CMF554M7000FHEB-ND
4.7 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.7M OHM 1/2W 1% AXIAL - CMF554M7000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7M OHM 1/2W 1% AXIAL
CMF554M7000FHEB
RES 4.7M OHM 1/2W 1% AXIAL CMF554M7000FHEB
RES 4.7Mohm 1/2W 1% AXIAL

RES 4.7Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 4.7M 1% T-2 Eb E3 Vishay - 68P7584 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.7M 1% T-2 Eb E3 Vishay
68P7584
Cmf-55 4.7M 1% T-2 Eb E3 Vishay 68P7584
CMF-55 4.7M 1% T-2 EB e3

CMF-55 4.7M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M7000FHEB-ND CMF554M7000FHEB 68P7584
Product Name Through Hole Resistors RES 4.7M OHM 1/2W 1% AXIAL Cmf-55 4.7M 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details