Vishay Intertechnology, Inc. RES 4.7M OHM 1/2W .25% AXIAL CMF554M7000CHEB

Description
RES 4.7Mohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 4.7Mohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7M OHM 1/2W .25% AXIAL - CMF554M7000CHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7M OHM 1/2W .25% AXIAL
CMF554M7000CHEB
RES 4.7M OHM 1/2W .25% AXIAL CMF554M7000CHEB
RES 4.7Mohm 1/2W .25% AXIAL

RES 4.7Mohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF554M7000CHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M7000CHEB-ND
Through Hole Resistors CMF554M7000CHEB-ND
4.7 MOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 MOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF554M7000CHEB CMF554M7000CHEB-ND
Product Name RES 4.7M OHM 1/2W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.70E6 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details