Vishay Intertechnology, Inc. RES 4.64M OHM 1/2W 1% AXIAL CMF554M6400FKBF

Description
RES 4.64Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.64Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64M OHM 1/2W 1% AXIAL - CMF554M6400FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64M OHM 1/2W 1% AXIAL
CMF554M6400FKBF
RES 4.64M OHM 1/2W 1% AXIAL CMF554M6400FKBF
RES 4.64Mohm 1/2W 1% AXIAL

RES 4.64Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554M6400FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M6400FKBF-ND
Through Hole Resistors CMF554M6400FKBF-ND
4.64 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.64 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.64Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C4546 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.64Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C4546
Resistor,metal Film,4.64Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C4546
Resistor,Metal Film,4.64MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,4.64MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M6400FKBF CMF554M6400FKBF-ND 41C4546
Product Name RES 4.64M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.64Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.64E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details