Vishay Intertechnology, Inc. RES 4.64M OHM 1/2W 1% AXIAL CMF554M6400FHR6

Description
RES 4.64Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.64Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64M OHM 1/2W 1% AXIAL - CMF554M6400FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64M OHM 1/2W 1% AXIAL
CMF554M6400FHR6
RES 4.64M OHM 1/2W 1% AXIAL CMF554M6400FHR6
RES 4.64Mohm 1/2W 1% AXIAL

RES 4.64Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554M6400FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M6400FHR6-ND
Through Hole Resistors CMF554M6400FHR6-ND
4.64 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.64 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.64M 1% T-2 Re6 Vishay - 68P7579 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.64M 1% T-2 Re6 Vishay
68P7579
Cmf-55 4.64M 1% T-2 Re6 Vishay 68P7579
CMF-55 4.64M 1% T-2 RE6

CMF-55 4.64M 1% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M6400FHR6 CMF554M6400FHR6-ND 68P7579
Product Name RES 4.64M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 4.64M 1% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.64E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details