Vishay Intertechnology, Inc. Through Hole Resistors CMF554M6400FHEB

Description
4.64 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.64 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF4.64MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF4.64MHFTR-ND
Through Hole Resistors CMF4.64MHFTR-ND
4.64 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.64 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.64M OHM 1% 50PPM 1/2W - CMF554M6400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64M OHM 1% 50PPM 1/2W
CMF554M6400FHEB
RES 4.64M OHM 1% 50PPM 1/2W CMF554M6400FHEB
RES 4.64Mohm 1% 50PPM 1/2W

RES 4.64Mohm 1% 50PPM 1/2W

Supplier's Site
Cmf-55 4.64M 1% T-2 Eb E3 Vishay - 68P7578 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.64M 1% T-2 Eb E3 Vishay
68P7578
Cmf-55 4.64M 1% T-2 Eb E3 Vishay 68P7578
CMF-55 4.64M 1% T-2 EB e3

CMF-55 4.64M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF4.64MHFTR-ND CMF554M6400FHEB 68P7578
Product Name Through Hole Resistors RES 4.64M OHM 1% 50PPM 1/2W Cmf-55 4.64M 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756729 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers