Vishay Intertechnology, Inc. Through Hole Resistors CMF554M6000FKBF

Description
4.6 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.6 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554M6000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M6000FKBF-ND
Through Hole Resistors CMF554M6000FKBF-ND
4.6 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.6 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.6M OHM 1/2W 1% AXIAL - CMF554M6000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.6M OHM 1/2W 1% AXIAL
CMF554M6000FKBF
RES 4.6M OHM 1/2W 1% AXIAL CMF554M6000FKBF
RES 4.6Mohm 1/2W 1% AXIAL

RES 4.6Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 4.6M 1% T-1 B14 Vishay - 68P7577 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.6M 1% T-1 B14 Vishay
68P7577
Cmf-55 4.6M 1% T-1 B14 Vishay 68P7577
CMF-55 4.6M 1% T-1 B14

CMF-55 4.6M 1% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M6000FKBF-ND CMF554M6000FKBF 68P7577
Product Name Through Hole Resistors RES 4.6M OHM 1/2W 1% AXIAL Cmf-55 4.6M 1% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1073273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details