Vishay Intertechnology, Inc. RES 4.53M OHM 1/2W 1% AXIAL CMF554M5300FKRE

Description
RES 4.53Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.53Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.53M OHM 1/2W 1% AXIAL - CMF554M5300FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53M OHM 1/2W 1% AXIAL
CMF554M5300FKRE
RES 4.53M OHM 1/2W 1% AXIAL CMF554M5300FKRE
RES 4.53Mohm 1/2W 1% AXIAL

RES 4.53Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554M5300FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M5300FKRE-ND
Through Hole Resistors CMF554M5300FKRE-ND
4.53 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.53 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.53M 1% T-1 R36 Vishay - 68P7568 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.53M 1% T-1 R36 Vishay
68P7568
Cmf-55 4.53M 1% T-1 R36 Vishay 68P7568
CMF-55 4.53M 1% T-1 R36

CMF-55 4.53M 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M5300FKRE CMF554M5300FKRE-ND 68P7568
Product Name RES 4.53M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 4.53M 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.53E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers