Vishay Intertechnology, Inc. RES 4.53M OHM 1/2W 1% AXIAL CMF554M5300FKR670

Description
RES 4.53Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.53Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.53M OHM 1/2W 1% AXIAL - CMF554M5300FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53M OHM 1/2W 1% AXIAL
CMF554M5300FKR670
RES 4.53M OHM 1/2W 1% AXIAL CMF554M5300FKR670
RES 4.53Mohm 1/2W 1% AXIAL

RES 4.53Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554M5300FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M5300FKR670-ND
Through Hole Resistors CMF554M5300FKR670-ND
4.53 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.53 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 4.53M 1% T-1 Re6 Vishay - 68P7569 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 4.53M 1% T-1 Re6 Vishay
68P7569
Cmf-55-70 4.53M 1% T-1 Re6 Vishay 68P7569
CMF-55-70 4.53M 1% T-1 RE6

CMF-55-70 4.53M 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M5300FKR670 CMF554M5300FKR670-ND 68P7569
Product Name RES 4.53M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 4.53M 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.53E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details