Vishay Intertechnology, Inc. RES 4.53M OHM 1% 50PPM 1/2W CMF554M5300FHEB

Description
RES 4.53Mohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 4.53Mohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.53M OHM 1% 50PPM 1/2W - CMF554M5300FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53M OHM 1% 50PPM 1/2W
CMF554M5300FHEB
RES 4.53M OHM 1% 50PPM 1/2W CMF554M5300FHEB
RES 4.53Mohm 1% 50PPM 1/2W

RES 4.53Mohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF4.53MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF4.53MHFTR-ND
Through Hole Resistors CMF4.53MHFTR-ND
4.53 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.53 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.53M 1% T-2 Eb E3 Vishay - 68P7561 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.53M 1% T-2 Eb E3 Vishay
68P7561
Cmf-55 4.53M 1% T-2 Eb E3 Vishay 68P7561
CMF-55 4.53M 1% T-2 EB e3

CMF-55 4.53M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M5300FHEB CMF4.53MHFTR-ND 68P7561
Product Name RES 4.53M OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 4.53M 1% T-2 Eb E3 Vishay
Resistance Range 4.53E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details