Vishay Intertechnology, Inc. RES 4.53M OHM 1/2W 1% AXIAL CMF554M5300FHBF

Description
RES 4.53Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.53Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.53M OHM 1/2W 1% AXIAL - CMF554M5300FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53M OHM 1/2W 1% AXIAL
CMF554M5300FHBF
RES 4.53M OHM 1/2W 1% AXIAL CMF554M5300FHBF
RES 4.53Mohm 1/2W 1% AXIAL

RES 4.53Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554M5300FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M5300FHBF-ND
Through Hole Resistors CMF554M5300FHBF-ND
4.53 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.53 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.53Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C4533 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.53Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C4533
Resistor,metal Film,4.53Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C4533
Resistor,Metal Film,4.53MOhms,250WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,4.53MOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M5300FHBF CMF554M5300FHBF-ND 41C4533
Product Name RES 4.53M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.53Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.53E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details