Vishay Intertechnology, Inc. RES 4.5M OHM 1/2W 1% AXIAL CMF554M5000FKRE

Description
RES 4.5Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.5Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.5M OHM 1/2W 1% AXIAL - CMF554M5000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.5M OHM 1/2W 1% AXIAL
CMF554M5000FKRE
RES 4.5M OHM 1/2W 1% AXIAL CMF554M5000FKRE
RES 4.5Mohm 1/2W 1% AXIAL

RES 4.5Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554M5000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M5000FKRE-ND
Through Hole Resistors CMF554M5000FKRE-ND
4.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.5M 1% T-1 R36 Vishay - 68P7560 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.5M 1% T-1 R36 Vishay
68P7560
Cmf-55 4.5M 1% T-1 R36 Vishay 68P7560
CMF-55 4.5M 1% T-1 R36

CMF-55 4.5M 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M5000FKRE CMF554M5000FKRE-ND 68P7560
Product Name RES 4.5M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 4.5M 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.50E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details