Metal Film Resistors - Through Hole
CMF55, 4.42 MOhm, +/- 1 Percent, 100 ppm
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF554M4200FKWF | 41C4532 |
| Product Name | Metal Film Resistors - | Cmf55, 4.42 Mohm, +/1 Percent, 100 Ppm Vishay |
| Technology / Construction | MetalFilm |