Vishay Intertechnology, Inc. Metal Film Resistors - CMF554M4200FHEB

Description
Metal Film Resistors - Through Hole 1/4watt 4.7Mohms 5%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 4.7Mohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF554M4200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554M4200FHEB
Metal Film Resistors - CMF554M4200FHEB
Metal Film Resistors - Through Hole 1/4watt 4.7Mohms 5%

Metal Film Resistors - Through Hole 1/4watt 4.7Mohms 5%

Supplier's Site
Through Hole Resistors - CMF4.42MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF4.42MHFTR-ND
Through Hole Resistors CMF4.42MHFTR-ND
4.42 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.42 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF4.42MHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF4.42MHFCT-ND
Through Hole Resistors CMF4.42MHFCT-ND
4.42 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.42 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.42M 1% T-2 Eb E3 Vishay - 68P7553 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.42M 1% T-2 Eb E3 Vishay
68P7553
Cmf-55 4.42M 1% T-2 Eb E3 Vishay 68P7553
CMF-55 4.42M 1% T-2 EB e3

CMF-55 4.42M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M4200FHEB CMF4.42MHFTR-ND 68P7553
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 4.42M 1% T-2 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 4.70E6 ohms
Tolerance 5 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers