Vishay Intertechnology, Inc. RES 4.4M OHM 1/2W 1% AXIAL CMF554M4000FKBF

Description
RES 4.4Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.4Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.4M OHM 1/2W 1% AXIAL - CMF554M4000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.4M OHM 1/2W 1% AXIAL
CMF554M4000FKBF
RES 4.4M OHM 1/2W 1% AXIAL CMF554M4000FKBF
RES 4.4Mohm 1/2W 1% AXIAL

RES 4.4Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554M4000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M4000FKBF-ND
Through Hole Resistors CMF554M4000FKBF-ND
4.4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 4.4 Mohm, +/1 Percent, 100 Ppm Vishay - 41C4526 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 4.4 Mohm, +/1 Percent, 100 Ppm Vishay
41C4526
Cmf55, 4.4 Mohm, +/1 Percent, 100 Ppm Vishay 41C4526
CMF55, 4.4 MOhm, +/- 1 Percent, 100 ppm

CMF55, 4.4 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M4000FKBF CMF554M4000FKBF-ND 41C4526
Product Name RES 4.4M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 4.4 Mohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.40E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details