Vishay Precision Group Cmf-55 4.32M 2% T-00 Re7 Vishay CMF554M3200GNR7

Description
CMF-55 4.32M 2% T-00 RE7
Description
CMF-55 4.32M 2% T-00 RE7

Suppliers

Company
Product
Description
Supplier Links
Cmf-55 4.32M 2% T-00 Re7 Vishay - 68P7546 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.32M 2% T-00 Re7 Vishay
68P7546
Cmf-55 4.32M 2% T-00 Re7 Vishay 68P7546
CMF-55 4.32M 2% T-00 RE7

CMF-55 4.32M 2% T-00 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68P7546
Product Name Cmf-55 4.32M 2% T-00 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details