Vishay Intertechnology, Inc. Through Hole Resistors CMF554M3200GNR6

Description
4.32 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.32 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554M3200GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M3200GNR6-ND
Through Hole Resistors CMF554M3200GNR6-ND
4.32 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.32 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.32M OHM 1/2W 2% AXIAL - CMF554M3200GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32M OHM 1/2W 2% AXIAL
CMF554M3200GNR6
RES 4.32M OHM 1/2W 2% AXIAL CMF554M3200GNR6
RES 4.32Mohm 1/2W 2% AXIAL

RES 4.32Mohm 1/2W 2% AXIAL

Supplier's Site
Cmf-55 4.32M 2% T-00 Re6 Vishay - 68P7545 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.32M 2% T-00 Re6 Vishay
68P7545
Cmf-55 4.32M 2% T-00 Re6 Vishay 68P7545
CMF-55 4.32M 2% T-00 RE6

CMF-55 4.32M 2% T-00 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M3200GNR6-ND CMF554M3200GNR6 68P7545
Product Name Through Hole Resistors RES 4.32M OHM 1/2W 2% AXIAL Cmf-55 4.32M 2% T-00 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers