Vishay Intertechnology, Inc. Metal Film Resistors - CMF554M3200GNEB

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF554M3200GNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554M3200GNEB
Metal Film Resistors - CMF554M3200GNEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF554M3200GNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M3200GNEB-ND
Through Hole Resistors CMF554M3200GNEB-ND
4.32 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.32 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.32M 2% T-00 Eb E3 Vishay - 68P7543 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.32M 2% T-00 Eb E3 Vishay
68P7543
Cmf-55 4.32M 2% T-00 Eb E3 Vishay 68P7543
CMF-55 4.32M 2% T-00 EB e3

CMF-55 4.32M 2% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M3200GNEB CMF554M3200GNEB-ND 68P7543
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 4.32M 2% T-00 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details