Vishay Intertechnology, Inc. RES 4.32M OHM 1/2W 1% AXIAL CMF554M3200FHEK

Description
RES 4.32Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.32Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32M OHM 1/2W 1% AXIAL - CMF554M3200FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32M OHM 1/2W 1% AXIAL
CMF554M3200FHEK
RES 4.32M OHM 1/2W 1% AXIAL CMF554M3200FHEK
RES 4.32Mohm 1/2W 1% AXIAL

RES 4.32Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554M3200FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M3200FHEK-ND
Through Hole Resistors CMF554M3200FHEK-ND
4.32 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.32 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.32M 1% T-2 Ek E3 Vishay - 68P7537 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.32M 1% T-2 Ek E3 Vishay
68P7537
Cmf-55 4.32M 1% T-2 Ek E3 Vishay 68P7537
CMF-55 4.32M 1% T-2 EK e3

CMF-55 4.32M 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M3200FHEK CMF554M3200FHEK-ND 68P7537
Product Name RES 4.32M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 4.32M 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.32E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details