Vishay Intertechnology, Inc. Through Hole Resistors CMF554M3200FHEB

Description
4.32 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.32 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF4.32MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF4.32MHFTR-ND
Through Hole Resistors CMF4.32MHFTR-ND
4.32 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.32 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.32M OHM 1% 50PPM 1/2W - CMF554M3200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32M OHM 1% 50PPM 1/2W
CMF554M3200FHEB
RES 4.32M OHM 1% 50PPM 1/2W CMF554M3200FHEB
RES 4.32Mohm 1% 50PPM 1/2W

RES 4.32Mohm 1% 50PPM 1/2W

Supplier's Site
Cmf-55 4.32M 1% T-2 Eb E3 Vishay - 68P7536 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.32M 1% T-2 Eb E3 Vishay
68P7536
Cmf-55 4.32M 1% T-2 Eb E3 Vishay 68P7536
CMF-55 4.32M 1% T-2 EB e3

CMF-55 4.32M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF4.32MHFTR-ND CMF554M3200FHEB 68P7536
Product Name Through Hole Resistors RES 4.32M OHM 1% 50PPM 1/2W Cmf-55 4.32M 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details