Vishay Intertechnology, Inc. Through Hole Resistors CMF554M3200FHBF

Description
4.32 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.32 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554M3200FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M3200FHBF-ND
Through Hole Resistors CMF554M3200FHBF-ND
4.32 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.32 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF554M3200FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554M3200FHBF
Metal Film Resistors - CMF554M3200FHBF
Metal Film Resistors - Through Hole 4.32Mohm 1% 25PPM 1/4W

Metal Film Resistors - Through Hole 4.32Mohm 1% 25PPM 1/4W

Supplier's Site
Resistor,metal Film,4.32Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C4521 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.32Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C4521
Resistor,metal Film,4.32Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C4521
Resistor,Metal Film,4.32MOhms,250WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,4.32MOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M3200FHBF-ND CMF554M3200FHBF 41C4521
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,4.32Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details