Vishay Intertechnology, Inc. Metal Film Resistors - CMF554M3000JNBF

Description
Metal Film Resistors - Through Hole 1/4watt 4.3Mohms 5%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 4.3Mohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF554M3000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554M3000JNBF
Metal Film Resistors - CMF554M3000JNBF
Metal Film Resistors - Through Hole 1/4watt 4.3Mohms 5%

Metal Film Resistors - Through Hole 1/4watt 4.3Mohms 5%

Supplier's Site
Through Hole Resistors - CMF554M3000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M3000JNBF-ND
Through Hole Resistors CMF554M3000JNBF-ND
4.3 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.3 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.3M 5% T-00 B14 Vishay - 68P7535 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.3M 5% T-00 B14 Vishay
68P7535
Cmf-55 4.3M 5% T-00 B14 Vishay 68P7535
CMF-55 4.3M 5% T-00 B14

CMF-55 4.3M 5% T-00 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M3000JNBF CMF554M3000JNBF-ND 68P7535
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 4.3M 5% T-00 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 4.30E6 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details