Vishay Intertechnology, Inc. Metal Film Resistors - CMF554M3000GLRE

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF554M3000GLRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554M3000GLRE
Metal Film Resistors - CMF554M3000GLRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF554M3000GLRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M3000GLRE-ND
Through Hole Resistors CMF554M3000GLRE-ND
4.3 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.3 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.3M 2% T-0 R36 Vishay - 68P7530 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.3M 2% T-0 R36 Vishay
68P7530
Cmf-55 4.3M 2% T-0 R36 Vishay 68P7530
CMF-55 4.3M 2% T-0 R36

CMF-55 4.3M 2% T-0 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M3000GLRE CMF554M3000GLRE-ND 68P7530
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 4.3M 2% T-0 R36 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers