Vishay Intertechnology, Inc. Through Hole Resistors CMF554M3000GLR6

Description
4.3 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.3 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554M3000GLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M3000GLR6-ND
Through Hole Resistors CMF554M3000GLR6-ND
4.3 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.3 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.3M OHM 1/2W 2% AXIAL - CMF554M3000GLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3M OHM 1/2W 2% AXIAL
CMF554M3000GLR6
RES 4.3M OHM 1/2W 2% AXIAL CMF554M3000GLR6
RES 4.3Mohm 1/2W 2% AXIAL

RES 4.3Mohm 1/2W 2% AXIAL

Supplier's Site
Cmf-55 4.3M 2% T-0 Re6 Vishay - 68P7531 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.3M 2% T-0 Re6 Vishay
68P7531
Cmf-55 4.3M 2% T-0 Re6 Vishay 68P7531
CMF-55 4.3M 2% T-0 RE6

CMF-55 4.3M 2% T-0 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M3000GLR6-ND CMF554M3000GLR6 68P7531
Product Name Through Hole Resistors RES 4.3M OHM 1/2W 2% AXIAL Cmf-55 4.3M 2% T-0 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details