Vishay Intertechnology, Inc. Through Hole Resistors CMF554M3000GLEA

Description
4.3 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.3 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554M3000GLEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M3000GLEA-ND
Through Hole Resistors CMF554M3000GLEA-ND
4.3 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.3 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF554M3000GLEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554M3000GLEA
Metal Film Resistors - CMF554M3000GLEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 4.3M 2% T-0 Ea E3 Vishay - 68P7527 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.3M 2% T-0 Ea E3 Vishay
68P7527
Cmf-55 4.3M 2% T-0 Ea E3 Vishay 68P7527
CMF-55 4.3M 2% T-0 EA e3

CMF-55 4.3M 2% T-0 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M3000GLEA-ND CMF554M3000GLEA 68P7527
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 4.3M 2% T-0 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers